Rochester Electronics, LLC OT407,126
- 收藏
- 对比
OT407,126
2071-OT407,126
晶闸管 - TRIAC
TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
大陆
立即发货

4 QUADRANT TRIAC
1最小包装量--
OT407,126详情
Rochester Electronics, LLC OT407,126重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
包装/外壳
TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
供应商器件包装
TO-92-3
操作温度
125°C TJ
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
配置
Single
双向可控硅类型
Standard
RoHS状态
ROHS3 Compliant
OT407,126拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics








哦! 它是空的。