Rochester Electronics, LLC PCI2050BPPM
- 收藏
- 对比
PCI2050BPPM
2071-PCI2050BPPM
接口 - 专用
208-BFQFP
大陆
立即发货

PCI BUS CONTROLLER, CMOS8
1最小包装量--
PCI2050BPPM详情
Rochester Electronics, LLC PCI2050BPPM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
208-BFQFP
供应商器件包装
208-QFP (28x28)
包装
Tray
零件状态
Obsolete
湿度敏感性等级(MSL)
4 (72 Hours)
应用
PCI-to-PCI Bridge
电压 - 供电
3V~3.6V
界面
PCI
RoHS状态
ROHS3 Compliant
PCI2050BPPM拓展信息
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。