Rochester Electronics, LLC PCI4510AGHK
- 收藏
- 对比
PCI4510AGHK
2071-PCI4510AGHK
专用 IC
209-LFBGA
大陆
立即发货

PCMCIA BUS CONTROLLER
1最小包装量--
PCI4510AGHK详情
Rochester Electronics, LLC PCI4510AGHK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
209-LFBGA
供应商器件包装
209-PBGA (16x16)
包装
Tray
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
PCI 总线控制器
应用
High-Volume PC Applications
RoHS状态
Non-RoHS Compliant
PCI4510AGHK拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics








哦! 它是空的。