Rochester Electronics, LLC PCI4520GHK
- 收藏
- 对比
PCI4520GHK
2071-PCI4520GHK
专用 IC
257-LFBGA
大陆
立即发货

SERIAL I/O CONTROLLER
1最小包装量--
PCI4520GHK详情
Rochester Electronics, LLC PCI4520GHK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
257-LFBGA
安装类型
表面贴装
供应商器件包装
257-BGA MICROSTAR (16x16)
包装
Tray
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
PCI 总线控制器
应用
High-Volume PC Applications
RoHS状态
Non-RoHS Compliant
PCI4520GHK拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。