Rochester Electronics, LLC PCI950PT
- 收藏
- 对比
PCI950PT
2071-PCI950PT
接口-串行器-解串器
48-LQFP
大陆
立即发货

MPU CIRCUIT, CMOS, PQFP48
1最小包装量--
PCI950PT详情
Rochester Electronics, LLC PCI950PT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
48-LQFP
供应商器件包装
48-LQFP (7x7)
包装
Tray
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
电压 - 供电
4.75V~5.25V
功能
Deserializer
RoHS状态
ROHS3 Compliant
PCI950PT拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。