Rochester Electronics, LLC PX1011BI-EL1/G,557
- 收藏
- 对比
PX1011BI-EL1/G,557
2071-PX1011BI-EL1/G,557
接口 - 专用
81-LFBGA
大陆
立即发货

IC PCI-EXPRESS X1 PHY 81-LFBGA
1最小包装量--
PX1011BI-EL1/G,557详情
Rochester Electronics, LLC PX1011BI-EL1/G,557重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
81-LFBGA
供应商器件包装
81-LFBGA (9x9)
包装
Tray
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
应用
PCI Express MAX 转 PCI Express PHY
电压 - 供电
1.2V
界面
JTAG
RoHS状态
ROHS3 Compliant
PX1011BI-EL1/G,557拓展信息
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。