Rochester Electronics, LLC SN761673DAER
- 收藏
- 对比
SN761673DAER
2071-SN761673DAER
线性 - 视频处理
32-TSSOP (0.240, 6.10mm Width)
大陆
立即发货

IC TV/VCR TUNER 32-TSSOP
1最小包装量--
SN761673DAER详情
Rochester Electronics, LLC SN761673DAER重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
32-TSSOP (0.240, 6.10mm Width)
供应商器件包装
32-TSSOP
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
Tuner
应用
TV
RoHS状态
Non-RoHS Compliant
SN761673DAER拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。