Rochester Electronics, LLC SSM2804CBZ-RL
- 收藏
- 对比
SSM2804CBZ-RL
2071-SSM2804CBZ-RL
线性 - 放大器 - 音频
30-WFBGA, WLCSP
大陆
立即发货

CLASS-D SPKR AND HDPHONE DRIVER
1最小包装量--
SSM2804CBZ-RL详情
Rochester Electronics, LLC SSM2804CBZ-RL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
30-WFBGA, WLCSP
供应商器件包装
30-WLCSP (2.96x2.46)
操作温度
-40°C~85°C TA
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
D类
电压 - 供电
2.5V~3.6V
输出类型
2-Channel (Stereo) with Stereo Headphones
最大输出功率x通道@负载
3.6W x 2 @ 4Ohm; 40mW x 2 @ 16Ohm
特征
Depop, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control
RoHS状态
ROHS3 Compliant
SSM2804CBZ-RL拓展信息
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics








哦! 它是空的。