Rochester Electronics, LLC STK433-040N-E
- 收藏
- 对比
STK433-040N-E
2071-STK433-040N-E
线性 - 放大器 - 音频
15-SIP Formed Leads
大陆
立即发货

AUDIO AMPLIFIER
1最小包装量--
STK433-040N-E详情
Rochester Electronics, LLC STK433-040N-E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
包装/外壳
15-SIP Formed Leads
包装
Bulk
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
AB类
电压 - 供电
0V~38V
输出类型
2-Channel (Stereo)
最大输出功率x通道@负载
40W x 2 @ 6Ohm
特征
Mute, Standby
RoHS状态
ROHS3 Compliant
STK433-040N-E拓展信息
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。