Rochester Electronics, LLC TCP-3147H-DT
- 收藏
- 对比
TCP-3147H-DT
2071-TCP-3147H-DT
RF 其它 IC 和模块
8-XFBGA, WLCSP
大陆
立即发货

ANALOG CIRCUIT, 1 FUNC, PBGA12
1最小包装量--
TCP-3147H-DT详情
Rochester Electronics, LLC TCP-3147H-DT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
8-XFBGA, WLCSP
供应商器件包装
8-WLCSP (0.83x0.65)
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
频率
700MHz~2.7GHz
功能
模拟可调电容
RoHS状态
ROHS3 Compliant
TCP-3147H-DT拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC







哦! 它是空的。