Rochester Electronics, LLC TDA19977AHV/15,557
- 收藏
- 对比
TDA19977AHV/15,557
2071-TDA19977AHV/15,557
接口 - 专用
144-LQFP Exposed Pad
大陆
立即发货

IC HDMI INTERFACE 144HLQFP
1最小包装量--
TDA19977AHV/15,557详情
Rochester Electronics, LLC TDA19977AHV/15,557重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
144-LQFP Exposed Pad
供应商器件包装
144-HLQFP (20x20)
包装
Tray
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
应用
HDTV
电压 - 供电
1.8V 3.3V
界面
HDMI
RoHS状态
ROHS3 Compliant
TDA19977AHV/15,557拓展信息
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics








哦! 它是空的。