Rochester Electronics, LLC TDA9881TS/V5,118
- 收藏
- 对比
TDA9881TS/V5,118
2071-TDA9881TS/V5,118
线性 - 视频处理
24-SSOP (0.209, 5.30mm Width)
大陆
立即发货

AUDIO/VIDEO DEMODULATOR, AM/FM
1最小包装量--
TDA9881TS/V5,118详情
Rochester Electronics, LLC TDA9881TS/V5,118重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
24-SSOP (0.209, 5.30mm Width)
供应商器件包装
24-SSOP
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
Demodulator
应用
Set-Top Boxes
RoHS状态
Non-RoHS Compliant
TDA9881TS/V5,118拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。