Rochester Electronics, LLC TDA9989ET/C1,518
- 收藏
- 对比
TDA9989ET/C1,518
2071-TDA9989ET/C1,518
线性 - 视频处理
64-TFBGA
大陆
立即发货

IC HDMI TX 1.3A 150MHZ 64-TFBGA
1最小包装量--
TDA9989ET/C1,518详情
Rochester Electronics, LLC TDA9989ET/C1,518重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
64-TFBGA
供应商器件包装
64-TFBGA (4.5x4.5)
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
Transmitter
应用
Cameras, Cell Phones, Media Players
RoHS状态
ROHS3 Compliant
TDA9989ET/C1,518拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。