Rochester Electronics, LLC TDF8544J/N2,112
- 收藏
- 对比
TDF8544J/N2,112
2071-TDF8544J/N2,112
线性 - 放大器 - 音频
27-SIP Formed Leads
大陆
立即发货

IC AMP AUDIO BTL DBS27P
1最小包装量--
TDF8544J/N2,112详情
Rochester Electronics, LLC TDF8544J/N2,112重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
包装/外壳
27-SIP Formed Leads
供应商器件包装
DBS27P
包装
Tube
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
AB类
电压 - 供电
6V~18V
输出类型
4-Channel (Quad)
最大输出功率x通道@负载
28W x 4 @ 4Ohm
特征
Depop, I2C, Mute, Short-Circuit and Thermal Protection, Standby
RoHS状态
ROHS3 Compliant
TDF8544J/N2,112拓展信息
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics








哦! 它是空的。