Rochester Electronics, LLC TEA1993TS/1X
- 收藏
- 对比
TEA1993TS/1X
2071-TEA1993TS/1X
PMIC - 电源控制器,监视器
SC-74, SOT-457
大陆
立即发货

SYNCHRONOUS RECTIFIER CONTROLLER
1最小包装量--
TEA1993TS/1X详情
Rochester Electronics, LLC TEA1993TS/1X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
SC-74, SOT-457
供应商器件包装
6-TSOP
包装
Tape & Reel (TR)
系列
GreenChip™
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
应用
Secondary-Side Controller, Synchronous Rectifier
电流源
200μA
RoHS状态
ROHS3 Compliant
TEA1993TS/1X拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC







哦! 它是空的。