Rochester Electronics, LLC TFP101PZP
- 收藏
- 对比
TFP101PZP
2071-TFP101PZP
接口 - 驱动器,接收器,收发器
100-TQFP Exposed Pad
大陆
立即发货

CONSUMER CIRCUIT
1最小包装量--
TFP101PZP详情
Rochester Electronics, LLC TFP101PZP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
100-TQFP Exposed Pad
供应商器件包装
100-HTQFP (14x14)
操作温度
0°C~70°C
包装
Tray
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
Receiver
电压 - 供电
3V~3.6V
RoHS状态
ROHS3 Compliant
TFP101PZP拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics








哦! 它是空的。