Rochester Electronics, LLC THS6032IVFP
- 收藏
- 对比
THS6032IVFP
2071-THS6032IVFP
接口 - 驱动器,接收器,收发器
32-LQFP Exposed Pad
大陆
立即发货

LINE DRIVER, 2 DRIVER, BIPOLAR
1最小包装量--
THS6032IVFP详情
Rochester Electronics, LLC THS6032IVFP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
32-LQFP Exposed Pad
供应商器件包装
32-HLQFP (7x7)
操作温度
-40°C~85°C
包装
Tray
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
Driver
电压 - 供电
5V~16V
议定书
DSL
驱动器/接收器的数量
2/0
RoHS状态
ROHS3 Compliant
THS6032IVFP拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics








哦! 它是空的。