Rochester Electronics, LLC THS6132RGWR
- 收藏
- 对比
THS6132RGWR
2071-THS6132RGWR
接口 - 驱动器,接收器,收发器
20-VQFN Exposed Pad
大陆
立即发货

LINE DRIVER, 2 FUNC, 2 DRIVER
1最小包装量--
THS6132RGWR详情
Rochester Electronics, LLC THS6132RGWR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
20-VQFN Exposed Pad
供应商器件包装
20-VQFN (5x5)
操作温度
-40°C~85°C
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
2 (1 Year)
类型
Driver
电压 - 供电
5V~15V
驱动器/接收器的数量
2/0
RoHS状态
ROHS3 Compliant
THS6132RGWR拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics








哦! 它是空的。