Rochester Electronics, LLC TIBPAL16R6-15CFN
- 收藏
- 对比
TIBPAL16R6-15CFN
2071-TIBPAL16R6-15CFN
嵌入式 - PLD(可编程逻辑器件)
20-LCC (J-Lead)
大陆
立即发货

ELECTRICALLY ERASABLE PAL DEVICE
1最小包装量--
TIBPAL16R6-15CFN详情
Rochester Electronics, LLC TIBPAL16R6-15CFN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
20-LCC (J-Lead)
供应商器件包装
20-PLCC (9x9)
Voltage-Input
5V
包装
Tube
系列
IMPACT-X™ PAL®
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
可编程类型
PAL
速度
15ns
RoHS状态
ROHS3 Compliant
TIBPAL16R6-15CFN拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics








哦! 它是空的。