Rochester Electronics, LLC TIBPAL20R6-15CFN
- 收藏
- 对比
TIBPAL20R6-15CFN
2071-TIBPAL20R6-15CFN
嵌入式 - PLD(可编程逻辑器件)
28-LCC (J-Lead)
大陆
立即发货

OT PLD, 18NS, PAL-TYPE, TTL
1最小包装量--
TIBPAL20R6-15CFN详情
Rochester Electronics, LLC TIBPAL20R6-15CFN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
28-LCC (J-Lead)
供应商器件包装
28-PLCC (11.51x11.51)
Voltage-Input
5V
包装
Tube
系列
IMPACT-X™ PAL®
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
可编程类型
PAL
速度
15ns
RoHS状态
Non-RoHS Compliant
TIBPAL20R6-15CFN拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics








哦! 它是空的。