Rochester Electronics, LLC TLE7189FXUMA1
- 收藏
- 对比
TLE7189FXUMA1
2071-TLE7189FXUMA1
PMIC - 电机驱动器,控制器
48-VFQFN Exposed Pad
大陆
立即发货

AC MOTOR CONTROLLER
1最小包装量--
TLE7189FXUMA1详情
Rochester Electronics, LLC TLE7189FXUMA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
48-VFQFN Exposed Pad
供应商器件包装
PG-VQFN-48-4
操作温度
-40°C~150°C TJ
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
应用
汽车
电压 - 供电
5.5V~28V
功能
Controller - Commutation, Direction Management
界面
Parallel
输出配置
Pre-Driver - Half Bridge (3)
电机类型-交流,直流
Brushless DC (BLDC), Brushed DC
RoHS状态
ROHS3 Compliant
TLE7189FXUMA1拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。