Rochester Electronics, LLC TLK2541PFPR
- 收藏
- 对比
TLK2541PFPR
2071-TLK2541PFPR
接口 - 驱动器,接收器,收发器
80-TQFP Exposed Pad
大陆
立即发货

TELECOM CIRCUIT, 1-FUNC, PQFP80
1最小包装量--
TLK2541PFPR详情
Rochester Electronics, LLC TLK2541PFPR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
80-TQFP Exposed Pad
供应商器件包装
80-HTQFP (12x12)
操作温度
-40°C~85°C
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
收发器
电压 - 供电
2.3V~2.7V
RoHS状态
ROHS3 Compliant
TLK2541PFPR拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics








哦! 它是空的。