Rochester Electronics, LLC TPS2371PWR
- 收藏
- 对比
TPS2371PWR
2071-TPS2371PWR
接口 - 专用
8-TSSOP (0.173, 4.40mm Width)
大陆
立即发货

SUPPORT CIRCUIT, CMOS, PDSO8
1最小包装量--
TPS2371PWR详情
Rochester Electronics, LLC TPS2371PWR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
8-TSSOP (0.173, 4.40mm Width)
供应商器件包装
8-TSSOP
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
应用
Power Interface Switch for Power Over Ethernet (PoE) Devices
界面
IEEE 802.3af
RoHS状态
ROHS3 Compliant
TPS2371PWR拓展信息
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics








哦! 它是空的。