Rochester Electronics, LLC TPS65180RGZR
- 收藏
- 对比
TPS65180RGZR
2071-TPS65180RGZR
PMIC - 电源管理 - 专用型
48-VFQFN Exposed Pad
大陆
立即发货

POWER SUPPLY CIRCUIT, ADJ
1最小包装量--
TPS65180RGZR详情
Rochester Electronics, LLC TPS65180RGZR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
48-VFQFN Exposed Pad
供应商器件包装
48-VQFN (7x7)
操作温度
-10°C~85°C
包装
Tape & Reel (TR)
系列
E Ink®, Vizplex™
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
应用
E Ink®, Vizplex™ Display, OMAP™
电压 - 供电
3V~6V
电流源
5.5mA
RoHS状态
ROHS3 Compliant
TPS65180RGZR拓展信息
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。