Rochester Electronics, LLC TPS657051YZHR
- 收藏
- 对比
TPS657051YZHR
2071-TPS657051YZHR
PMIC - 电源管理 - 专用型
16-UFBGA, DSBGA
大陆
立即发货

TELECOM CIRCUIT, 1-FUNC
1最小包装量--
TPS657051YZHR详情
Rochester Electronics, LLC TPS657051YZHR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
16-UFBGA, DSBGA
供应商器件包装
16-DSBGA (2.24x2.16)
操作温度
-40°C~85°C
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
应用
Camera
电压 - 供电
3.3V~6V
RoHS状态
ROHS3 Compliant
TPS657051YZHR拓展信息
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。