Rochester Electronics, LLC TRF1112IRGZR
- 收藏
- 对比
TRF1112IRGZR
2071-TRF1112IRGZR
RF 其它 IC 和模块
48-VFQFN Exposed Pad
大陆
立即发货

DOWN CONVERTER
1最小包装量--
TRF1112IRGZR详情
Rochester Electronics, LLC TRF1112IRGZR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
48-VFQFN Exposed Pad
供应商器件包装
48-VQFN (7x7)
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
频率
1.7GHz~2.4GHz
功能
Downconverter
射频类型
UHF, VHF
RoHS状态
ROHS3 Compliant
TRF1112IRGZR拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。