Rochester Electronics, LLC TRF1112IRGZT
- 收藏
- 对比
TRF1112IRGZT
2071-TRF1112IRGZT
RF 其它 IC 和模块
48-VFQFN Exposed Pad
大陆
立即发货

DOWN CONVERTER
1最小包装量--
TRF1112IRGZT详情
Rochester Electronics, LLC TRF1112IRGZT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
48-VFQFN Exposed Pad
安装类型
表面贴装
供应商器件包装
48-VQFN (7x7)
系列
TRF1112
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
频率
1.7GHz~2.4GHz
功能
Downconverter
射频类型
UHF
RoHS状态
ROHS3 Compliant
TRF1112IRGZT拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。