Rochester Electronics, LLC TRF1121IRGZR
- 收藏
- 对比
TRF1121IRGZR
2071-TRF1121IRGZR
RF 其它 IC 和模块
48-VFQFN Exposed Pad
大陆
立即发货

UP CONVERTER
1最小包装量--
TRF1121IRGZR详情
Rochester Electronics, LLC TRF1121IRGZR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
48-VFQFN Exposed Pad
供应商器件包装
48-VQFN (7x7)
包装
Tape & Reel (TR)
系列
TRF1121
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
频率
1.5GHz~2.5GHz
功能
Upconverter
射频类型
UHF
RoHS状态
ROHS3 Compliant
TRF1121IRGZR拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。