Rochester Electronics, LLC TRF1221IRGZT
- 收藏
- 对比
TRF1221IRGZT
2071-TRF1221IRGZT
RF 其它 IC 和模块
48-VFQFN Exposed Pad
大陆
立即发货

UP CONVERTER
1最小包装量--
TRF1221IRGZT详情
Rochester Electronics, LLC TRF1221IRGZT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
48-VFQFN Exposed Pad
供应商器件包装
48-VQFN (7x7)
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
频率
1.7GHz~3.6GHz
功能
VCO/PLL Synthesizer
射频类型
UHF, VHF
次要属性
上转换器
RoHS状态
ROHS3 Compliant
TRF1221IRGZT拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。