Rochester Electronics, LLC TRF2432IRTQR
- 收藏
- 对比
TRF2432IRTQR
2071-TRF2432IRTQR
RF 其它 IC 和模块
56-VFQFN Exposed Pad
大陆
立即发货

TELECOM CIRCUIT, 1-FUNC, PQCC56
1最小包装量--
TRF2432IRTQR详情
Rochester Electronics, LLC TRF2432IRTQR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
56-VFQFN Exposed Pad
供应商器件包装
56-QFN (8x8)
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
频率
2.65GHz~3.15GHz
功能
IQ/IF Transceiver
射频类型
802.16 d/e
次要属性
带双VCO合成器
RoHS状态
ROHS3 Compliant
TRF2432IRTQR拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。