Rochester Electronics, LLC TRF2436IRHAT
- 收藏
- 对比
TRF2436IRHAT
2071-TRF2436IRHAT
category.RF Front End (LNA PA)
40-VFQFN Exposed Pad
大陆
立即发货

IC RF FRONT-END DUAL-BAND 40VQFN
1最小包装量--
TRF2436IRHAT详情
Rochester Electronics, LLC TRF2436IRHAT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
40-VFQFN Exposed Pad
供应商器件包装
40-VQFN (6x6)
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
频率
2.4GHz~2.5GHz 4.9GHz~5.9GHz
射频类型
ISM
RoHS状态
Non-RoHS Compliant
TRF2436IRHAT拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。