Rochester Electronics, LLC TSB41AB2IPAP
- 收藏
- 对比
TSB41AB2IPAP
2071-TSB41AB2IPAP
接口 - 驱动器,接收器,收发器
64-PowerTQFP
大陆
立即发货

LINE TRANSCEIVER
1最小包装量--
TSB41AB2IPAP详情
Rochester Electronics, LLC TSB41AB2IPAP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
64-PowerTQFP
供应商器件包装
64-HTQFP (10x10)
操作温度
0°C~70°C
包装
Tray
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
收发器
电压 - 供电
3V~3.6V
议定书
IEEE 1394
驱动器/接收器的数量
4/4
双工
一半
RoHS状态
Non-RoHS Compliant
TSB41AB2IPAP拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics








哦! 它是空的。