Rochester Electronics, LLC TSB41BA3AIPFP
- 收藏
- 对比
TSB41BA3AIPFP
2071-TSB41BA3AIPFP
接口 - 驱动器,接收器,收发器
80-TQFP Exposed Pad
大陆
立即发货

LINE TRANSCEIVER
1最小包装量--
TSB41BA3AIPFP详情
Rochester Electronics, LLC TSB41BA3AIPFP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
80-TQFP Exposed Pad
供应商器件包装
80-HTQFP (12x12)
包装
Tray
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
收发器
电压 - 供电
1.65V~3.6V
议定书
IEEE 1394
RoHS状态
Non-RoHS Compliant
TSB41BA3AIPFP拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics








哦! 它是空的。