Rochester Electronics, LLC TSB41LV04APFP
- 收藏
- 对比
TSB41LV04APFP
2071-TSB41LV04APFP
接口 - 驱动器,接收器,收发器
80-TQFP Exposed Pad
大陆
立即发货

LINE TRANSCEIVER
1最小包装量--
TSB41LV04APFP详情
Rochester Electronics, LLC TSB41LV04APFP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
80-TQFP Exposed Pad
供应商器件包装
80-HTQFP (12x12)
操作温度
0°C~70°C
包装
Tray
零件状态
最后一次购买
湿度敏感性等级(MSL)
3 (168 Hours)
类型
收发器
电压 - 供电
3V~3.6V
议定书
IEEE 1394
RoHS状态
ROHS3 Compliant
TSB41LV04APFP拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics








哦! 它是空的。