Rochester Electronics, LLC TVP5156PNP
- 收藏
- 对比
TVP5156PNP
2071-TVP5156PNP
接口 - 编码器,解码器,转换器
128-TQFP Exposed Pad
大陆
立即发货

COLOR SIGNAL DECODER, PQFP128
1最小包装量--
TVP5156PNP详情
Rochester Electronics, LLC TVP5156PNP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
128-TQFP Exposed Pad
供应商器件包装
128-HTQFP (14x14)
包装
Tray
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
NTSC/PAL Video Decoder
应用
安防系统
电压 - 供电,模拟
1.1V 1.8V 3.3V
电压 - 供电,数字
1.1V 3.3V
RoHS状态
ROHS3 Compliant
TVP5156PNP拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。