Rochester Electronics, LLC TVP6000CPFP
- 收藏
- 对比
TVP6000CPFP
2071-TVP6000CPFP
接口 - 编码器,解码器,转换器
80-TQFP Exposed Pad
大陆
立即发货

COLOR SIGNAL ENCODER, PQFP80
1最小包装量--
TVP6000CPFP详情
Rochester Electronics, LLC TVP6000CPFP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
80-TQFP Exposed Pad
供应商器件包装
80-HTQFP (12x12)
包装
Tray
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
视频编码器
应用
Set-Top Boxes, Video Players, Displays
电压 - 供电,模拟
4.75V~5.25V
电压 - 供电,数字
4.75V~5.25V
RoHS状态
ROHS3 Compliant
TVP6000CPFP拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。