Rochester Electronics, LLC UC3625Q
- 收藏
- 对比
UC3625Q
2071-UC3625Q
PMIC - 电机驱动器,控制器
28-LCC (J-Lead)
大陆
立即发货

BRUSHLESS DC MOTOR CONTROLLER
1最小包装量--
UC3625Q详情
Rochester Electronics, LLC UC3625Q重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
28-LCC (J-Lead)
供应商器件包装
28-PLCC (11.51x11.51)
操作温度
0°C~70°C TJ
包装
Tube
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
应用
通用型
电压 - 供电
10V~18V
功能
Controller - Commutation, Direction Management
界面
Parallel
输出配置
Pre-Driver - Half Bridge (3)
电机类型-交流,直流
Brushless DC (BLDC)
RoHS状态
ROHS3 Compliant
UC3625Q拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。