Rochester Electronics, LLC UC3849QTR
- 收藏
- 对比
UC3849QTR
2071-UC3849QTR
PMIC - 电源控制器,监视器
28-LCC (J-Lead)
大陆
立即发货

SWITCHING CONTROLLER
1最小包装量--
UC3849QTR详情
Rochester Electronics, LLC UC3849QTR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
28-LCC (J-Lead)
供应商器件包装
28-PLCC (11.51x11.51)
操作温度
0°C~70°C TA
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
应用
Secondary-Side Controller
电压 - 供电
8V~20V
电流源
21mA
RoHS状态
ROHS3 Compliant
UC3849QTR拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。