Rochester Electronics, LLC UC3906QTR
- 收藏
- 对比
UC3906QTR
2071-UC3906QTR
PMIC - 电池充电器
20-LCC (J-Lead)
大陆
立即发货

POWER SUPPLY SUPPORT CIRCUIT
1最小包装量--
UC3906QTR详情
Rochester Electronics, LLC UC3906QTR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
20-LCC (J-Lead)
供应商器件包装
20-PLCC (9x9)
操作温度
0°C~70°C TA
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
2 (1 Year)
电池化学
铅酸
电压 - 供电 (最大值)
40V
可编程特性
Current
RoHS状态
ROHS3 Compliant
UC3906QTR拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。