Rochester Electronics, LLC UCC5618QP
- 收藏
- 对比
UCC5618QP
2071-UCC5618QP
接口 - 信号端接器
28-LCC (J-Lead)
大陆
立即发货

SCSI TERMINATOR, 18-LINE, 110OHM
1最小包装量--
UCC5618QP详情
Rochester Electronics, LLC UCC5618QP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
28-LCC (J-Lead)
供应商器件包装
28-PLCC (11.51x11.51)
操作温度
0°C~70°C
包装
Tube
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
终止次数
18
类型
SCSI
RoHS状态
ROHS3 Compliant
UCC5618QP拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。