Rochester Electronics, LLC UPC2918BT-AZ
- 收藏
- 对比
UPC2918BT-AZ
2071-UPC2918BT-AZ
PMIC - 稳压器 - 线性
TO-252-3, DPak (2 Leads + Tab), SC-63
大陆
立即发货

FIXED POSITIVE LDO REGULATOR
1最小包装量--
UPC2918BT-AZ详情
Rochester Electronics, LLC UPC2918BT-AZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
TO-252-3, DPak (2 Leads + Tab), SC-63
供应商器件包装
SC-63 (MP-3Z)
操作温度
-40°C~85°C
包装
Bulk
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
输出电流
1A
稳压器数
1
RoHS状态
ROHS3 Compliant
UPC2918BT-AZ拓展信息
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。