Rochester Electronics, LLC UPC3243T7A-E1-A
- 收藏
- 对比
UPC3243T7A-E1-A
2071-UPC3243T7A-E1-A
RF 其它 IC 和模块
28-WFQFN Exposed Pad
大陆
立即发货

UPC3243T7A-E1-A
1最小包装量--
UPC3243T7A-E1-A详情
Rochester Electronics, LLC UPC3243T7A-E1-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
28-WFQFN Exposed Pad
供应商器件包装
28-QFN-EP (5x5)
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
频率
50MHz~300MHz
功能
Downconverter
射频类型
CATV
次要属性
AGC, Video Amplifier
RoHS状态
Non-RoHS Compliant
UPC3243T7A-E1-A拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC







哦! 它是空的。