Rochester Electronics, LLC UPG2179TB-E4-A
- 收藏
- 对比
UPG2179TB-E4-A
2071-UPG2179TB-E4-A
射频开关
6-TSSOP, SC-88, SOT-363
大陆
立即发货

DIVERSITY SWITCH
1最小包装量--
UPG2179TB-E4-A详情
Rochester Electronics, LLC UPG2179TB-E4-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
6-TSSOP, SC-88, SOT-363
供应商器件包装
6-SuperMiniMold
操作温度
-45°C~85°C
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
电路
单刀双掷
阻抗
50Ohm
拓扑
Reflective
射频类型
802.11a/b/g/WiFi, 802.16/WiMax, WLAN
P1dB
32dBm (typ) IP1dB
IIP3
60dBm (typ)
RoHS状态
ROHS3 Compliant
UPG2179TB-E4-A拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。