Rochester Electronics, LLC VSP2254GSJR
- 收藏
- 对比
VSP2254GSJR
2071-VSP2254GSJR
线性 - 视频处理
96-TFBGA
大陆
立即发货

CONSUMER CIRCUIT, CMOS, PBGA96
1最小包装量--
VSP2254GSJR详情
Rochester Electronics, LLC VSP2254GSJR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
96-TFBGA
供应商器件包装
96-PBGA MICROSTAR JUNIOR (9x9)
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
CCD Signal Processor, 14-Bit
应用
Camera
RoHS状态
ROHS3 Compliant
VSP2254GSJR拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。