1492-ACABLE100UB详情
Rockwell 1492-ACABLE100UB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
G1MP2-62L11L8
Approvals
CSA, IEC, UL
Manufacturer
ABB
Range
1492-ACABLE
For Use With
BULLETIN 1492
配件类型
Cable
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
1NO, 1NC
知识产权评级
IP66
1492-ACABLE100UB拓展信息
Rockwell
Rockwell
Rockwell
Rockwell
Rockwell
Rockwell
Rockwell
Rockwell
Rockwell
Rockwell








哦! 它是空的。