1492-CAB050RTN18详情
Rockwell 1492-CAB050RTN18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
G1MP2-42Y01L1
Approvals
CSA, IEC, UL
Manufacturer
ABB
Range
1492-CAB
For Use With
1746 SLC 500, 1756 ControlLogix, 1769 CompactLogix, 1771 PLC-5
配件类型
Digital Cable Connection
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
1NC
知识产权评级
IP66
1492-CAB050RTN18拓展信息
Rockwell
Rockwell
Rockwell
Rockwell
Rockwell
Rockwell
Rockwell
Rockwell
Rockwell
Rockwell








哦! 它是空的。