1492-LD4RB333详情
Rockwell 1492-LD4RB333重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG33G0250B2NK
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Voltage, Rating
600 V, 800 V
Termination Method
弹簧夹子
系列
1492
额定电流
250 A
0个相似型号
1492-LD4RB333拓展信息
1492-P10-B
Rockwell
1492-P16-B
Rockwell
1492-P3-B
Rockwell
1492-P16-OR
Rockwell
1492-P2T-BL
Rockwell
1492-P10PD4E-FB250
Rockwell
1492-P10PD4E-FB48
Rockwell
1492-LSG2-3
Rockwell
1492-P10PD4S-1B
Rockwell
1492-P10PD3E-5RE
Rockwell








哦! 它是空的。