1492-LMP3详情
Rockwell 1492-LMP3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HVX00511BAC2L2RB
Manufacturer
Cutler Hammer, Div of Eaton Corp
Voltage, Rating
600 V, 800 V
Termination Method
弹簧夹子
系列
1492
额定电流
20 A, 24 A, 25 A
0个相似型号
1492-LMP3拓展信息
1492-PG3T
Rockwell
1492-PG10T
Rockwell
1492-PQ3
Rockwell
1492-P6PD2S-1RE
Rockwell
1492-P6-BL
Rockwell
1492-PD3C-B
Rockwell
1492-PD3-W
Rockwell
1492-P4-RE
Rockwell
1492-P4T-RE
Rockwell
1492-P6T-B
Rockwell








哦! 它是空的。