1492-LS2-4L详情
Rockwell 1492-LS2-4L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG33G0150TFAN
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Voltage, Rating
250 V, 300 V
Termination Method
Plug In
系列
1492
额定电流
150 A
0个相似型号
1492-LS2-4L拓展信息
1492-PG3T
Rockwell
1492-PG10T
Rockwell
1492-PQ3
Rockwell
1492-P6PD2S-1RE
Rockwell
1492-P6-BL
Rockwell
1492-PD3C-B
Rockwell
1492-PD3-W
Rockwell
1492-P4-RE
Rockwell
1492-P4T-RE
Rockwell
1492-P6T-B
Rockwell








哦! 它是空的。