ROHM Semiconductor 2SB1260-P-TP-HF
- 收藏
- 对比
2SB1260-P-TP-HF
2078-2SB1260-P-TP-HF
集成电路(IC)
--
大陆
立即发货

2SB1260-P-TP-HF datasheet pdf and Integrated Circuits (ICs) product details from ROHM Semiconductor stock available at utmel
1最小包装量--
2SB1260-P-TP-HF详情
ROHM Semiconductor 2SB1260-P-TP-HF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
2SB1260-P-TP-HF
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
MICRO COMMERCIAL COMPONENTS CORP
Package Description
,
Risk Rank
5.59
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
未说明
ECCN 代码
EAR99
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
2SB1260-P-TP-HF拓展信息
ROHM Semiconductor
ROHM Semiconductor
Rohm
Rohm
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor







哦! 它是空的。